NTE Electronics, Inc. Relays - Power Relays, Over 2 Amps R14-11D10-24

Description
RELAY GEN PURPOSE DPDT 15A 24V
Datasheet
Description
RELAY GEN PURPOSE DPDT 15A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R14-11D10-24
Relays - Power Relays, Over 2 Amps R14-11D10-24
RELAY GEN PURPOSE DPDT 15A 24V

RELAY GEN PURPOSE DPDT 15A 24V

Supplier's Site
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 120/240 AC, 30 DC - 70011904 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 120/240 AC, 30 DC
70011904
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 120/240 AC, 30 DC 70011904
General Purpose AC and DC Relays, 10 A (Max.) @ 120 VAC Current Rating Slightly larger than one cubic inch High reliability, 50 million operations See-thru plastic cover Features Slightly Larger Than 1 Cubic Inch Clear Plastic Dust Cover High Reliability, 50 Million Operations Plug-In or Solder Terminals Electrical Specifications Operating Time: 25 mS or Less Release Time: 25 mS or Less Duty Cycle: Continuous Operating Temperature: –30° to +55°C

General Purpose AC and DC Relays, 10 A (Max.) @ 120 VAC Current Rating

  • Slightly larger than one cubic inch
  • High reliability, 50 million operations
  • See-thru plastic cover
    Features
  • Slightly Larger Than 1 Cubic Inch
  • Clear Plastic Dust Cover
  • High Reliability, 50 Million Operations
  • Plug-In or Solder Terminals
    Electrical Specifications
  • Operating Time: 25 mS or Less
  • Release Time: 25 mS or Less
  • Duty Cycle: Continuous
  • Operating Temperature: –30° to +55°C
Supplier's Site
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics - 10M0336 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
10M0336
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics 10M0336
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number R14-11D10-24 70011904 10M0336
Product Name Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 120/240 AC, 30 DC Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
Mounting 24VDC Socket or Plug-in Style Socket or Plug-in Style; Socket
Relay Type General
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Approvals UL, CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 26.03 - Step relays 10A - 260380480000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 1
NC 1
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details