The R14-11D10-12F is a 12VDC-operated, DPDT relay with 10A contact rating, designed for general-purpose switching. It has solder terminals and a flange mount configuration (F-suffix), with a through-plastic cover for visual inspection. The relay operates continuously, with a coil power draw of 0.9W, contact resistance under 100 milliohms, and a dielectric strength of 1500 VRMS between coil and frame. Contact material is silver cadmium oxide. It meets the series-wide operational characteristics of 25 ms operate and release times, a temperature range of −30°C to +55°C, and a life expectancy of 50 million operations. Its physical dimensions are consistent with the R14 series, measuring approximately 1.354 by 1.110 by 0.858 inches.
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02H7239 |
| Product Name | Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |