RELAY GEN PURPOSE DPDT 15A 24V
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
R14 Series General Purpose Relay
RELAY, DPDT, 10A, 24VAC, FLANGE MNT
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | R14-11A10-24F | 02H7234 | 70011997 | R14-11A10-24F |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 120/240 AC, 30 DC | NTE General Purpose |
| Mounting | 24VAC | Socket or Plug-in Style; Socket | Bracket (Flange) Mount | |
| Features | Latching | |||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| AC Coil Voltage | 24 volts |