NTE Electronics, Inc. Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics R14-11A10-24

Description
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics - 39C6724 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
39C6724
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics 39C6724
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 120/240 AC, 30 DC - 70011900 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 120/240 AC, 30 DC
70011900
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 120/240 AC, 30 DC 70011900
General Purpose AC and DC Relays, 10 A (Max.) @ 120 VAC Current Rating Slightly larger than one cubic inch High reliability, 50 million operations See-thru plastic cover Features Slightly Larger Than 1 Cubic Inch Clear Plastic Dust Cover High Reliability, 50 Million Operations Plug-In or Solder Terminals Electrical Specifications Operating Time: 25 mS or Less Release Time: 25 mS or Less Duty Cycle: Continuous Operating Temperature: –30° to +55°C

General Purpose AC and DC Relays, 10 A (Max.) @ 120 VAC Current Rating

  • Slightly larger than one cubic inch
  • High reliability, 50 million operations
  • See-thru plastic cover
    Features
  • Slightly Larger Than 1 Cubic Inch
  • Clear Plastic Dust Cover
  • High Reliability, 50 Million Operations
  • Plug-In or Solder Terminals
    Electrical Specifications
  • Operating Time: 25 mS or Less
  • Release Time: 25 mS or Less
  • Duty Cycle: Continuous
  • Operating Temperature: –30° to +55°C
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category High Voltage Relays Electromechanical Relays
Product Number 39C6724 70011900
Product Name Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 120/240 AC, 30 DC
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
AC Coil Voltage 24 volts
Mounting Socket or Plug-in Style; Socket Socket or Plug-in Style
Unlock Full Specs
to access all available technical data