The R14-11A10-120F is a 120VAC-operated DPDT general-purpose relay with a 10A contact rating, designed for flange mounting. It features a see-through plastic cover, plug-in or solder terminals compatible with .187" (4.75mm) Faston terminals, and silver cadmium oxide contacts with a maximum contact resistance of 100 milliohms. The relay supports continuous duty cycle and has an operational life of 50 million operations. It conforms to dielectric strength ratings of 1500 VRMS between contact and coil, and 1000 VRMS across open contacts. Operating temperature ranges from -30°C to +55°C. Weight is approximately 45 grams.
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02H7233 |
| Product Name | Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |