NTE Electronics, Inc. Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/240 AC, 30 DC R14-11A10-120

Description
General Purpose AC and DC Relays, 10 A (Max.) @ 120 VAC Current Rating Slightly larger than one cubic inch High reliability, 50 million operations See-thru plastic cover Features Slightly Larger Than 1 Cubic Inch Clear Plastic Dust Cover High Reliability, 50 Million Operations Plug-In or Solder Terminals Electrical Specifications Operating Time: 25 mS or Less Release Time: 25 mS or Less Duty Cycle: Continuous Operating Temperature: –30° to +55°C
Datasheet
Description
General Purpose AC and DC Relays, 10 A (Max.) @ 120 VAC Current Rating Slightly larger than one cubic inch High reliability, 50 million operations See-thru plastic cover Features Slightly Larger Than 1 Cubic Inch Clear Plastic Dust Cover High Reliability, 50 Million Operations Plug-In or Solder Terminals Electrical Specifications Operating Time: 25 mS or Less Release Time: 25 mS or Less Duty Cycle: Continuous Operating Temperature: –30° to +55°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/240 AC, 30 DC - 70011901 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/240 AC, 30 DC
70011901
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/240 AC, 30 DC 70011901
General Purpose AC and DC Relays, 10 A (Max.) @ 120 VAC Current Rating Slightly larger than one cubic inch High reliability, 50 million operations See-thru plastic cover Features Slightly Larger Than 1 Cubic Inch Clear Plastic Dust Cover High Reliability, 50 Million Operations Plug-In or Solder Terminals Electrical Specifications Operating Time: 25 mS or Less Release Time: 25 mS or Less Duty Cycle: Continuous Operating Temperature: –30° to +55°C

General Purpose AC and DC Relays, 10 A (Max.) @ 120 VAC Current Rating

  • Slightly larger than one cubic inch
  • High reliability, 50 million operations
  • See-thru plastic cover
    Features
  • Slightly Larger Than 1 Cubic Inch
  • Clear Plastic Dust Cover
  • High Reliability, 50 Million Operations
  • Plug-In or Solder Terminals
    Electrical Specifications
  • Operating Time: 25 mS or Less
  • Release Time: 25 mS or Less
  • Duty Cycle: Continuous
  • Operating Temperature: –30° to +55°C
Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R14-11A10-120
Relays - Power Relays, Over 2 Amps R14-11A10-120
RELAY GEN PURPOSE DPDT 15A 120V

RELAY GEN PURPOSE DPDT 15A 120V

Supplier's Site
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics - 10M0335 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
10M0335
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics 10M0335
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relay/Socket - 462991 - Radwell International
Willingboro, NJ, United States
Relay/Socket
462991
Relay/Socket 462991
ELECTROMECHANICAL RELAY, DPDT, 120VAC, 10A, 28.2X14.2X41.8 MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ELECTROMECHANICAL RELAY, DPDT, 120VAC, 10A, 28.2X14.2X41.8 MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
NTE General Purpose - R14-11A10-120 - Galco Industrial Electronics
Madison Heights, MI, United States
NTE General Purpose
R14-11A10-120
NTE General Purpose R14-11A10-120
RELAY, DPDT, 10A, 120VAC COIL

RELAY, DPDT, 10A, 120VAC COIL

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International Galco Industrial Electronics
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 70011901 R14-11A10-120 10M0335 462991 R14-11A10-120
Product Name Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/240 AC, 30 DC Relays - Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics Relay/Socket NTE General Purpose
Relay Type General General
Mounting Socket or Plug-in Style 120VAC Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Approvals UL, CSA RoHS
Unlock Full Specs
to access all available technical data