NTE Electronics, Inc. Relay;E-Mech;Hermetically Sealed;4PDT;Cur-Rtg 5A;Ctrl-V 12DC;Plug-In/Solder R12-17D5-12H

Description
R12 Series General Purpose Relay, 240 VAC⁄28 VDC Voltage Rating Plug-in or solder terminal High reliability, 50 Million operations Slightly larger than one cubic inch. See-thru plastic cover.
Datasheet
Description
R12 Series General Purpose Relay, 240 VAC⁄28 VDC Voltage Rating Plug-in or solder terminal High reliability, 50 Million operations Slightly larger than one cubic inch. See-thru plastic cover.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Hermetically Sealed;4PDT;Cur-Rtg 5A;Ctrl-V 12DC;Plug-In/Solder - 70011942 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Hermetically Sealed;4PDT;Cur-Rtg 5A;Ctrl-V 12DC;Plug-In/Solder
70011942
Relay;E-Mech;Hermetically Sealed;4PDT;Cur-Rtg 5A;Ctrl-V 12DC;Plug-In/Solder 70011942
R12 Series General Purpose Relay, 240 VAC⁄28 VDC Voltage Rating Plug-in or solder terminal High reliability, 50 Million operations Slightly larger than one cubic inch. See-thru plastic cover.

R12 Series General Purpose Relay, 240 VAC⁄28 VDC Voltage Rating

  • Plug-in or solder terminal
  • High reliability, 50 Million operations
    Slightly larger than one cubic inch. See-thru plastic cover.
Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R12-17D5-12H
Relays - Power Relays, Over 2 Amps R12-17D5-12H
RELAY GEN PURPOSE 4PDT 5A 12V

RELAY GEN PURPOSE 4PDT 5A 12V

Supplier's Site
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics - 02H7227 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics
02H7227
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics 02H7227
RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:R12 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:R12 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 70011942 R12-17D5-12H 02H7227
Product Name Relay;E-Mech;Hermetically Sealed;4PDT;Cur-Rtg 5A;Ctrl-V 12DC;Plug-In/Solder Relays - Power Relays, Over 2 Amps Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics
Poles Four Pole (4P)
Number if >4 4 #
Throw Double Throw Double Throw Double Throw
Approvals UL, CSA RoHS
Operating Temp -22 to 131 F (-30 to 55 C)
Unlock Full Specs
to access all available technical data