NTE Electronics, Inc. Relay, 4Pdt, 120Vac, 28Vdc, 3A; Contact Configuration Nte Electronics R12-17D3-48

Description
RELAY, 4PDT, 120VAC, 28VDC, 3A; Contact Configuration:4PDT; Coil Voltage:48VDC; Contact Current:3A; Product Range:R12 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Description
RELAY, 4PDT, 120VAC, 28VDC, 3A; Contact Configuration:4PDT; Coil Voltage:48VDC; Contact Current:3A; Product Range:R12 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The R12-17D3-48 is a 4PDT relay in the R12 Series, designed for DC operation at 48V with a coil power consumption of 0.9W. It has a contact rating of 3A at 240VAC or 28VDC and features a hermetically sealed metal enclosure with bifurcated contacts for low current switching. The relay has a maximum contact resistance of 100 milliohms, an operate and release time of 25 milliseconds or less, and operates continuously. It is certified for a dielectric strength of 1500 VRMS between coil and frame, and 1000 VRMS across open contacts. The unit is rated for operation from -30°C to +55°C and weighs approximately 45 grams. Its physical dimensions are consistent with the D8c contact configuration, and it supports plug-in or solder terminal mounting.

Datasheet Summary
Powered by GS/AI

The R12-17D3-48 is a 4PDT relay in the R12 Series, designed for DC operation at 48V with a coil power consumption of 0.9W. It has a contact rating of 3A at 240VAC or 28VDC and features a hermetically sealed metal enclosure with bifurcated contacts for low current switching. The relay has a maximum contact resistance of 100 milliohms, an operate and release time of 25 milliseconds or less, and operates continuously. It is certified for a dielectric strength of 1500 VRMS between coil and frame, and 1000 VRMS across open contacts. The unit is rated for operation from -30°C to +55°C and weighs approximately 45 grams. Its physical dimensions are consistent with the D8c contact configuration, and it supports plug-in or solder terminal mounting.

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 120Vac, 28Vdc, 3A; Contact Configuration Nte Electronics - 02H7224 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 120Vac, 28Vdc, 3A; Contact Configuration Nte Electronics
02H7224
Relay, 4Pdt, 120Vac, 28Vdc, 3A; Contact Configuration Nte Electronics 02H7224
RELAY, 4PDT, 120VAC, 28VDC, 3A; Contact Configuration:4PDT; Coil Voltage:48VDC; Contact Current:3A; Product Range:R12 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 120VAC, 28VDC, 3A; Contact Configuration:4PDT; Coil Voltage:48VDC; Contact Current:3A; Product Range:R12 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 02H7224
Product Name Relay, 4Pdt, 120Vac, 28Vdc, 3A; Contact Configuration Nte Electronics
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
G2RL PCB Power Relay - G2RL-2-ASI - Aratas America LLC
Specs
Mounting PCB
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7240 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details