NTE Electronics, Inc. Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics R12-17D3-24P

Description
RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:R12 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
Description
RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:R12 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The R12-17D3-24P is a 4PDT relay with a 24VDC coil, rated for 5A at 240VAC or 28VDC, featuring solder terminals and PC board mounting. It has a hermetically sealed metal enclosure, operates with a maximum coil power of 0.9W, and supports continuous duty. Contact resistance is 100 milliohms max, with operate and release times of 25 ms or less. The relay meets dielectric strength standards of 1500 VRMS between coil and frame and 1000 VRMS across open contacts. Its dimensions are approximately 1.100 in by 0.850 in with a height of 1.420 in. The contact material is AgNi/AgSnO alloy, and it is rated for 50 million operations.

Datasheet Summary
Powered by GS/AI

The R12-17D3-24P is a 4PDT relay with a 24VDC coil, rated for 5A at 240VAC or 28VDC, featuring solder terminals and PC board mounting. It has a hermetically sealed metal enclosure, operates with a maximum coil power of 0.9W, and supports continuous duty. Contact resistance is 100 milliohms max, with operate and release times of 25 ms or less. The relay meets dielectric strength standards of 1500 VRMS between coil and frame and 1000 VRMS across open contacts. Its dimensions are approximately 1.100 in by 0.850 in with a height of 1.420 in. The contact material is AgNi/AgSnO alloy, and it is rated for 50 million operations.

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics - 02H7222 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics
02H7222
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics 02H7222
RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:R12 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:R12 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 02H7222
Product Name Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
G2R PCB Power Relay - G2R-2 - Aratas America LLC
Specs
Mounting PCB
View Details
Relay, Spdt, 250Vac, 16A; Contact Configuration Finder - 08X7152 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details