NTE Electronics, Inc. Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics R12-17D3-24

Description
RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:R12 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:R12 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics - 10M0334 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics
10M0334
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics 10M0334
RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:R12 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:R12 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R12-17D3-24
Relays - Power Relays, Over 2 Amps R12-17D3-24
RELAY GEN PURPOSE 4PDT 5A 24V

RELAY GEN PURPOSE 4PDT 5A 24V

Supplier's Site
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 120/240 AC, 28 DC - 70011899 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 120/240 AC, 28 DC
70011899
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 120/240 AC, 28 DC 70011899
General Purpose Relay, 4PDT Contact Form, R12 Series See-thru plastic cover Indicator lamp types Push-to-test button types Bifurcated contact type Features Slightly Larger Than 1 Cubic Inch Clear Plastic Dust Cover High Reliability, 50 Million Operations Plug-In or Solder Terminals Electrical Specifications Operating Time: 25 mS or Less Release Time: 25 mS or Less Duty Cycle: Continuous Operating Temperature: –30° to +55°C

General Purpose Relay, 4PDT Contact Form, R12 Series

  • See-thru plastic cover
  • Indicator lamp types
  • Push-to-test button types
  • Bifurcated contact type
    Features
  • Slightly Larger Than 1 Cubic Inch
  • Clear Plastic Dust Cover
  • High Reliability, 50 Million Operations
  • Plug-In or Solder Terminals
    Electrical Specifications
  • Operating Time: 25 mS or Less
  • Release Time: 25 mS or Less
  • Duty Cycle: Continuous
  • Operating Temperature: –30° to +55°C
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 10M0334 R12-17D3-24 70011899
Product Name Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 120/240 AC, 28 DC
Features Latching
Throw Double Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts
Mounting Socket or Plug-in Style; Socket Socket or Plug-in Style
Approvals RoHS UL, CSA
Unlock Full Specs
to access all available technical data