NTE Electronics, Inc. Relay, 4Pdt, 120Vac, 28Vdc, 3A; Contact Configuration Nte Electronics R12-17D3-12P

Description
RELAY, 4PDT, 120VAC, 28VDC, 3A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:3A; Product Range:R12 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
Description
RELAY, 4PDT, 120VAC, 28VDC, 3A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:3A; Product Range:R12 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The R12-17D3-12P is a 4PDT relay with a 12VDC coil, rated for 3A contact current at 240VAC or 28VDC. It features a solder-terminal mounting style, hermetic metal enclosure, and bifurcated contacts. The relay has a coil resistance of 160 ohms, consumes 0.9W, and operates with a pick-up voltage of 80% or less of nominal for AC and 75% or less for DC. Contact resistance is 100 milliohms maximum at 6VDC and 1A. It supports continuous duty, with operate and release times of 25ms or less. The device is rated for 50 million operations, has a dielectric strength of 1500 VRMS between coil and frame, and operates from -30°C to +55°C. It weighs approximately 45 grams and fits a PCB mount configuration with an 8-pin blade arrangement.

Datasheet Summary
Powered by GS/AI

The R12-17D3-12P is a 4PDT relay with a 12VDC coil, rated for 3A contact current at 240VAC or 28VDC. It features a solder-terminal mounting style, hermetic metal enclosure, and bifurcated contacts. The relay has a coil resistance of 160 ohms, consumes 0.9W, and operates with a pick-up voltage of 80% or less of nominal for AC and 75% or less for DC. Contact resistance is 100 milliohms maximum at 6VDC and 1A. It supports continuous duty, with operate and release times of 25ms or less. The device is rated for 50 million operations, has a dielectric strength of 1500 VRMS between coil and frame, and operates from -30°C to +55°C. It weighs approximately 45 grams and fits a PCB mount configuration with an 8-pin blade arrangement.

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 120Vac, 28Vdc, 3A; Contact Configuration Nte Electronics - 02H7219 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 120Vac, 28Vdc, 3A; Contact Configuration Nte Electronics
02H7219
Relay, 4Pdt, 120Vac, 28Vdc, 3A; Contact Configuration Nte Electronics 02H7219
RELAY, 4PDT, 120VAC, 28VDC, 3A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:3A; Product Range:R12 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, 4PDT, 120VAC, 28VDC, 3A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:3A; Product Range:R12 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 02H7219
Product Name Relay, 4Pdt, 120Vac, 28Vdc, 3A; Contact Configuration Nte Electronics
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Relays - Power Relays, Over 2 Amps - 1108973-G5NB-1A-E DC5 - Win Source Electronics
Specs
Resistance 125 ohms
Mounting PCBoard; Through Hole
View Details
3 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Type 13.12 - Call and Reset Relay - 131200120000 - Finder S.p.A. con unico socio
Specs
Poles Single Pole (SP)
Throw Single Throw; Double Throw
Approvals CE-2, EAC-1, ukca
View Details
2 suppliers