NTE Electronics, Inc. NTE General Purpose R12-17D3-12

Description
RELAY, 4PDT, 3A, 12VDC COIL
Datasheet
Description
RELAY, 4PDT, 3A, 12VDC COIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTE General Purpose - R12-17D3-12 - Galco Industrial Electronics
Madison Heights, MI, United States
NTE General Purpose
R12-17D3-12
NTE General Purpose R12-17D3-12
RELAY, 4PDT, 3A, 12VDC COIL

RELAY, 4PDT, 3A, 12VDC COIL

Supplier's Site
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 3A;Ctrl-V 12DC;Vol-Rtg 120/240 AC, 28 DC - 70011898 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 3A;Ctrl-V 12DC;Vol-Rtg 120/240 AC, 28 DC
70011898
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 3A;Ctrl-V 12DC;Vol-Rtg 120/240 AC, 28 DC 70011898
General Purpose Relay, R12 series, 3 A (Max.) @ 28 VDC Current Rating, 4PDT Contact Form Slightly larger than one cubic inch See-thru plastic cover Plug-in or solder terminal High reliability, 50 million operations RED indicates new device Features Slightly Larger Than 1 Cubic Inch Clear Plastic Dust Cover High Reliability, 50 Million Operations Plug-In or Solder Terminals Electrical Specifications Operating Time: 25 mS or Less Release Time: 25 mS or Less Duty Cycle: Continuous Operating Temperature: –30° to +55°C

General Purpose Relay, R12 series, 3 A (Max.) @ 28 VDC Current Rating, 4PDT Contact Form

  • Slightly larger than one cubic inch
  • See-thru plastic cover
  • Plug-in or solder terminal
  • High reliability, 50 million operations
  • RED indicates new device
    Features
  • Slightly Larger Than 1 Cubic Inch
  • Clear Plastic Dust Cover
  • High Reliability, 50 Million Operations
  • Plug-In or Solder Terminals
    Electrical Specifications
  • Operating Time: 25 mS or Less
  • Release Time: 25 mS or Less
  • Duty Cycle: Continuous
  • Operating Temperature: –30° to +55°C
Supplier's Site
Relay, 4Pdt, 120Vac, 28Vdc, 3A; Contact Configuration Nte Electronics - 15M1943 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 120Vac, 28Vdc, 3A; Contact Configuration Nte Electronics
15M1943
Relay, 4Pdt, 120Vac, 28Vdc, 3A; Contact Configuration Nte Electronics 15M1943
RELAY, 4PDT, 120VAC, 28VDC, 3A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:3A; Product Range:R12 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 120VAC, 28VDC, 3A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:3A; Product Range:R12 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R12-17D3-12
Relays - Power Relays, Over 2 Amps R12-17D3-12
RELAY GEN PURPOSE 4PDT 5A 12V

RELAY GEN PURPOSE 4PDT 5A 12V

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number R12-17D3-12 70011898 15M1943 R12-17D3-12
Product Name NTE General Purpose Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 3A;Ctrl-V 12DC;Vol-Rtg 120/240 AC, 28 DC Relay, 4Pdt, 120Vac, 28Vdc, 3A; Contact Configuration Nte Electronics Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socket 12VDC
Poles Four Pole (4P)
Number if >4 4 #
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 788-172 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Timer Relays - 2257035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Electromechanical Relays & Contactors - 1-1393304-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 32 volts
View Details
3 suppliers