NTE Electronics, Inc. Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 5A;Ctrl-V 24AC;Vol-Rtg 120/240 AC, 28 DC R12-17A3-24

Description
General Purpose Relay, 4PDT Contact Form, R12 Series See-thru plastic cover Indicator lamp types Push-to-test button types Bifurcated contact type Features Slightly Larger Than 1 Cubic Inch Clear Plastic Dust Cover High Reliability, 50 Million Operations Plug-In or Solder Terminals Electrical Specifications Operating Time: 25 mS or Less Release Time: 25 mS or Less Duty Cycle: Continuous Operating Temperature: –30° to +55°C
Datasheet
Description
General Purpose Relay, 4PDT Contact Form, R12 Series See-thru plastic cover Indicator lamp types Push-to-test button types Bifurcated contact type Features Slightly Larger Than 1 Cubic Inch Clear Plastic Dust Cover High Reliability, 50 Million Operations Plug-In or Solder Terminals Electrical Specifications Operating Time: 25 mS or Less Release Time: 25 mS or Less Duty Cycle: Continuous Operating Temperature: –30° to +55°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 5A;Ctrl-V 24AC;Vol-Rtg 120/240 AC, 28 DC - 70011896 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 5A;Ctrl-V 24AC;Vol-Rtg 120/240 AC, 28 DC
70011896
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 5A;Ctrl-V 24AC;Vol-Rtg 120/240 AC, 28 DC 70011896
General Purpose Relay, 4PDT Contact Form, R12 Series See-thru plastic cover Indicator lamp types Push-to-test button types Bifurcated contact type Features Slightly Larger Than 1 Cubic Inch Clear Plastic Dust Cover High Reliability, 50 Million Operations Plug-In or Solder Terminals Electrical Specifications Operating Time: 25 mS or Less Release Time: 25 mS or Less Duty Cycle: Continuous Operating Temperature: –30° to +55°C

General Purpose Relay, 4PDT Contact Form, R12 Series

  • See-thru plastic cover
  • Indicator lamp types
  • Push-to-test button types
  • Bifurcated contact type
    Features
  • Slightly Larger Than 1 Cubic Inch
  • Clear Plastic Dust Cover
  • High Reliability, 50 Million Operations
  • Plug-In or Solder Terminals
    Electrical Specifications
  • Operating Time: 25 mS or Less
  • Release Time: 25 mS or Less
  • Duty Cycle: Continuous
  • Operating Temperature: –30° to +55°C
Supplier's Site
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics - 02H7211 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics
02H7211
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics 02H7211
RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:R12 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:R12 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R12-17A3-24
Relays - Power Relays, Over 2 Amps R12-17A3-24
RELAY GEN PURPOSE 4PDT 5A 24V

RELAY GEN PURPOSE 4PDT 5A 24V

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 70011896 02H7211 R12-17A3-24
Product Name Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 5A;Ctrl-V 24AC;Vol-Rtg 120/240 AC, 28 DC Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics Relays - Power Relays, Over 2 Amps
Relay Type General
Poles Four Pole (4P)
Number if >4 4 #
Throw Double Throw Double Throw
Approvals UL, CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

35A Automotive Relay - CHAG3 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Electromechanical Interface Relays - 2824462 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details