NTE Electronics, Inc. Relay, Dpdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics R12-11D5-12

Description
RELAY, DPDT, 120VAC, 28VDC, 5A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:R12 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, DPDT, 120VAC, 28VDC, 5A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:R12 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics - 02H7196 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics
02H7196
Relay, Dpdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics 02H7196
RELAY, DPDT, 120VAC, 28VDC, 5A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:R12 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 28VDC, 5A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:R12 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 02H7196
Product Name Relay, Dpdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products