The R12-11A5-24 is a DPDT relay with a 24VAC coil, rated for 5A at 240VAC or 28VDC, featuring a hermetically sealed metal enclosure and plug-in or solder terminals. It measures approximately one cubic inch and operates with a coil power of 1.2VA, achieving 50 million operations. Contact resistance is maximum 100 milliohms at 6VDC and 1A. Dielectric strength is 1500 VRMS between coil and contact, 1000 VRMS across open contacts, and insulation resistance is 100 megohms minimum at 500 VDC. Operating temperature ranges from -30°C to +55°C, with a weight of approximately 45 grams. The relay meets continuous duty cycle and has an operate and release time of 25 ms or less.
RELAY, DPDT, 120VAC, 28VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:R12 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02H7194 |
| Product Name | Relay, Dpdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |