The R10-5A10-120F is a single-pole double-throw relay with a 120VAC coil, rated for 10A at 120VAC or 28VDC. It features .187" (4.75mm) quick-connect terminals with solder holes, a flange mount style (F-suffix), and a clear see-thru cover. The contact material is silver cadmium oxide. Operational characteristics include a contact rating of 10A, a pick-up voltage of 85% of nominal or less for AC, a coil power of 2.0VA, and operate and release times of 15ms and 10ms respectively. It operates from -30°C to +50°C and weighs approximately 88 grams.
RELAY, SPDT, 120VAC, 28VDC, 10A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02H7178 |
| Product Name | Relay, Spdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |