NTE Electronics, Inc. Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 120/240 AC, 28 DC R10-14A10-24

Description
R10 Series General Purpose Relays, 10 A Current Rating, 2000 V (RMS) Dielectric Rating 0.187 in. 3-way terminals suitable for plug-in solder and quick connect Clear see-thru cover Indicator Lamp Features Clear Plastic Dust Cover DPDT and 3PDT Types Plug-In or Solder Terminals, 0.187" Quick Connect Electrical Specifications Operating Time: 20 mS (DPDT), 24 mS (3PDT) Release Time: 28 mS (DPDT), 26 mS (3PDT) Duty Cycle: Continuous Operating Temperature: –30° to +50°C (AC), –30° to +65°C (DC)
Description
R10 Series General Purpose Relays, 10 A Current Rating, 2000 V (RMS) Dielectric Rating 0.187 in. 3-way terminals suitable for plug-in solder and quick connect Clear see-thru cover Indicator Lamp Features Clear Plastic Dust Cover DPDT and 3PDT Types Plug-In or Solder Terminals, 0.187" Quick Connect Electrical Specifications Operating Time: 20 mS (DPDT), 24 mS (3PDT) Release Time: 28 mS (DPDT), 26 mS (3PDT) Duty Cycle: Continuous Operating Temperature: –30° to +50°C (AC), –30° to +65°C (DC)

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 120/240 AC, 28 DC - 70011890 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 120/240 AC, 28 DC
70011890
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 120/240 AC, 28 DC 70011890
R10 Series General Purpose Relays, 10 A Current Rating, 2000 V (RMS) Dielectric Rating 0.187 in. 3-way terminals suitable for plug-in solder and quick connect Clear see-thru cover Indicator Lamp Features Clear Plastic Dust Cover DPDT and 3PDT Types Plug-In or Solder Terminals, 0.187" Quick Connect Electrical Specifications Operating Time: 20 mS (DPDT), 24 mS (3PDT) Release Time: 28 mS (DPDT), 26 mS (3PDT) Duty Cycle: Continuous Operating Temperature: –30° to +50°C (AC), –30° to +65°C (DC)

R10 Series General Purpose Relays, 10 A Current Rating, 2000 V (RMS) Dielectric Rating

  • 0.187 in. 3-way terminals suitable for plug-in solder and quick connect
  • Clear see-thru cover
  • Indicator Lamp
    Features
  • Clear Plastic Dust Cover
  • DPDT and 3PDT Types
  • Plug-In or Solder Terminals, 0.187" Quick Connect
    Electrical Specifications
  • Operating Time: 20 mS (DPDT), 24 mS (3PDT)
  • Release Time: 28 mS (DPDT), 26 mS (3PDT)
  • Duty Cycle: Continuous
  • Operating Temperature: –30° to +50°C (AC), –30° to +65°C (DC)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70011890
Product Name Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 120/240 AC, 28 DC
Relay Type General
Poles Triple Pole (TP)
Number if >4 3 #
Throw Double Throw
Approvals UL, CSA
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
Force Guided Relays - 2861780 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Power 8 watts
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details