NTE Electronics, Inc. Relays - Power Relays, Over 2 Amps R10-14A10-120

Description
RELAY GEN PURPOSE 3PDT 10A 120V
Description
RELAY GEN PURPOSE 3PDT 10A 120V

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R10-14A10-120
Relays - Power Relays, Over 2 Amps R10-14A10-120
RELAY GEN PURPOSE 3PDT 10A 120V

RELAY GEN PURPOSE 3PDT 10A 120V

Supplier's Site
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/240 AC, 28 DC - 70011891 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/240 AC, 28 DC
70011891
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/240 AC, 28 DC 70011891
R10 Series General Purpose Relays, 10 A Current Rating, 2000 V (RMS) Dielectric Rating 0.187 in. 3-way terminals suitable for plug-in solder and quick connect Clear see-thru cover Indicator Lamp Features Clear Plastic Dust Cover DPDT and 3PDT Types Plug-In or Solder Terminals, 0.187" Quick Connect Electrical Specifications Operating Time: 20 mS (DPDT), 24 mS (3PDT) Release Time: 28 mS (DPDT), 26 mS (3PDT) Duty Cycle: Continuous Operating Temperature: –30° to +50°C (AC), –30° to +65°C (DC)

R10 Series General Purpose Relays, 10 A Current Rating, 2000 V (RMS) Dielectric Rating

  • 0.187 in. 3-way terminals suitable for plug-in solder and quick connect
  • Clear see-thru cover
  • Indicator Lamp
    Features
  • Clear Plastic Dust Cover
  • DPDT and 3PDT Types
  • Plug-In or Solder Terminals, 0.187" Quick Connect
    Electrical Specifications
  • Operating Time: 20 mS (DPDT), 24 mS (3PDT)
  • Release Time: 28 mS (DPDT), 26 mS (3PDT)
  • Duty Cycle: Continuous
  • Operating Temperature: –30° to +50°C (AC), –30° to +65°C (DC)
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category High Voltage Relays Electromechanical Relays
Product Number R10-14A10-120 70011891
Product Name Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/240 AC, 28 DC
Mounting 120VAC
Relay Type General
Poles Triple Pole (TP)
Number if >4 3 #
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 2176246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Approvals RoHS
View Details
Socket without relay - 857-104 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Power Relays, Over 2 Amps - 39-G2RL-1-HADC12-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers