NTE Electronics, Inc. Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics R10-11D10-12

Description
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics - 70C4566 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
70C4566
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics 70C4566
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 120/240 AC, 28 DC - 70011892 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 120/240 AC, 28 DC
70011892
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 120/240 AC, 28 DC 70011892
R10 Series General Purpose Relays, 10 A Current Rating, 2000 V (RMS) Dielectric Rating 0.187 in. 3-way terminals suitable for plug-in solder and quick connect Clear see-thru cover Indicator Lamp Features Clear Plastic Dust Cover DPDT and 3PDT Types Plug-In or Solder Terminals, 0.187" Quick Connect Electrical Specifications Operating Time: 20 mS (DPDT), 24 mS (3PDT) Release Time: 28 mS (DPDT), 26 mS (3PDT) Duty Cycle: Continuous Operating Temperature: –30° to +50°C (AC), –30° to +65°C (DC)

R10 Series General Purpose Relays, 10 A Current Rating, 2000 V (RMS) Dielectric Rating

  • 0.187 in. 3-way terminals suitable for plug-in solder and quick connect
  • Clear see-thru cover
  • Indicator Lamp
    Features
  • Clear Plastic Dust Cover
  • DPDT and 3PDT Types
  • Plug-In or Solder Terminals, 0.187" Quick Connect
    Electrical Specifications
  • Operating Time: 20 mS (DPDT), 24 mS (3PDT)
  • Release Time: 28 mS (DPDT), 26 mS (3PDT)
  • Duty Cycle: Continuous
  • Operating Temperature: –30° to +50°C (AC), –30° to +65°C (DC)
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category High Voltage Relays Electromechanical Relays
Product Number 70C4566 70011892
Product Name Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 120/240 AC, 28 DC
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 12 volts
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relays - Power Relays, Over 2 Amps - 1-1393148-3 - Acme Chip Technology Co., Limited
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting Socket or Plug-in Style; Socketable
View Details
2 suppliers
Electromechanical Interface Relays - 1441581 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details