The R10-11A10-24N is a 24VAC-operated DPDT relay with 10A contact rating at 120VAC and 28VDC, featuring silver cadmium oxide contacts, 3/16-inch quick-connect terminals, a clear see-through cover, and an integrated indicator lamp across the coil. The coil consumes 2.0VA, with an operate time of 20ms and a release time of 28ms. It has a flange-mount version compatibility, weighs 3.1 oz (88 grams), and operates from -30°C to +50°C. Terminal configuration uses 11-pin blade sockets.
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02H7142 |
| Product Name | Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |