NTE Electronics, Inc. Relays - Power Relays, Over 2 Amps R10-11A10-120

Description
RELAY GEN PURPOSE DPDT 10A 120V
Datasheet
Description
RELAY GEN PURPOSE DPDT 10A 120V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R10-11A10-120
Relays - Power Relays, Over 2 Amps R10-11A10-120
RELAY GEN PURPOSE DPDT 10A 120V

RELAY GEN PURPOSE DPDT 10A 120V

Supplier's Site
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/240 AC, 28 DC - 70011889 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/240 AC, 28 DC
70011889
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/240 AC, 28 DC 70011889
R10 Series General Purpose Relays, 10 A Current Rating, 2000 V (RMS) Dielectric Rating 0.187 in. 3-way terminals suitable for plug-in solder and quick connect Clear see-thru cover Indicator Lamp Features Clear Plastic Dust Cover DPDT and 3PDT Types Plug-In or Solder Terminals, 0.187" Quick Connect Electrical Specifications Operating Time: 20 mS (DPDT), 24 mS (3PDT) Release Time: 28 mS (DPDT), 26 mS (3PDT) Duty Cycle: Continuous Operating Temperature: –30° to +50°C (AC), –30° to +65°C (DC)

R10 Series General Purpose Relays, 10 A Current Rating, 2000 V (RMS) Dielectric Rating

  • 0.187 in. 3-way terminals suitable for plug-in solder and quick connect
  • Clear see-thru cover
  • Indicator Lamp
    Features
  • Clear Plastic Dust Cover
  • DPDT and 3PDT Types
  • Plug-In or Solder Terminals, 0.187" Quick Connect
    Electrical Specifications
  • Operating Time: 20 mS (DPDT), 24 mS (3PDT)
  • Release Time: 28 mS (DPDT), 26 mS (3PDT)
  • Duty Cycle: Continuous
  • Operating Temperature: –30° to +50°C (AC), –30° to +65°C (DC)
Supplier's Site
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics - 31C8120 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
31C8120
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics 31C8120
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number R10-11A10-120 70011889 31C8120
Product Name Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/240 AC, 28 DC Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
AC Coil Voltage 120 volts 120 volts
Relay Type General
Approvals UL, CSA RoHS
Unlock Full Specs
to access all available technical data