NTE Electronics, Inc. Relay, Dpdt, 120Vac, 28Vdc, 30A; Contact Configuration Nte Electronics R04-11D30-12

Description
RELAY, DPDT, 120VAC, 28VDC, 30A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:30A; Product Range:R04 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
RELAY, DPDT, 120VAC, 28VDC, 30A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:30A; Product Range:R04 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 120Vac, 28Vdc, 30A; Contact Configuration Nte Electronics - 02H7100 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 28Vdc, 30A; Contact Configuration Nte Electronics
02H7100
Relay, Dpdt, 120Vac, 28Vdc, 30A; Contact Configuration Nte Electronics 02H7100
RELAY, DPDT, 120VAC, 28VDC, 30A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:30A; Product Range:R04 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 28VDC, 30A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:30A; Product Range:R04 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R04-11D30-12
Relays - Power Relays, Over 2 Amps R04-11D30-12
RELAY GEN PURPOSE DPDT 30A 12V

RELAY GEN PURPOSE DPDT 30A 12V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 02H7100 R04-11D30-12
Product Name Relay, Dpdt, 120Vac, 28Vdc, 30A; Contact Configuration Nte Electronics Relays - Power Relays, Over 2 Amps
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393203-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Mounting TH
View Details