NTE Electronics, Inc. Relays - Power Relays, Over 2 Amps R04-11A30-240

Description
RELAY GEN PURPOSE DPDT 30A 240V
Datasheet
Description
RELAY GEN PURPOSE DPDT 30A 240V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R04-11A30-240
Relays - Power Relays, Over 2 Amps R04-11A30-240
RELAY GEN PURPOSE DPDT 30A 240V

RELAY GEN PURPOSE DPDT 30A 240V

Supplier's Site
Relay, Dpdt, 120Vac, 28Vdc, 30A; Contact Configuration Nte Electronics - 91C5228 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 28Vdc, 30A; Contact Configuration Nte Electronics
91C5228
Relay, Dpdt, 120Vac, 28Vdc, 30A; Contact Configuration Nte Electronics 91C5228
RELAY, DPDT, 120VAC, 28VDC, 30A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:30A; Product Range:R04 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 28VDC, 30A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:30A; Product Range:R04 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number R04-11A30-240 91C5228
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 28Vdc, 30A; Contact Configuration Nte Electronics
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
AC Coil Voltage 240 volts 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 62.83 - Power relay 16A - 628380240000 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals ENEC, EAC-1, LLOYD, CSA, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Features Sealed Relay
Poles Single Pole (SP)
Throw Single Throw
View Details