RELAY, DPDT, 30A, 120VAC COIL, OPEN
DPDT Contact Form, 30 A , R04 Series Heavy Duty Open Frame Relay
RELAY GEN PURPOSE DPDT 30A 120V
| Galco Industrial Electronics | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | R04-11A30-120 | 70011888 | R04-11A30-120 |
| Product Name | NTE General Purpose | Relay;E-Mech;High Current;DPDT;Cur-Rtg 30A;Ctrl-V 120AC;Vol-Rtg 120-600/28AC/DC | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| Approvals | UL, CSA | ||
| Operating Temp | -22 to 122 F (-30 to 50 C) |