NTE Electronics, Inc. Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics R02-14D10-24

Description
RELAY, 3PDT, 120VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:R02 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, 3PDT, 120VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:R02 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics - 73C6322 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
73C6322
Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics 73C6322
RELAY, 3PDT, 120VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:R02 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 120VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:R02 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 120/240 AC, 28 DC - 70011887 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 120/240 AC, 28 DC
70011887
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 120/240 AC, 28 DC 70011887
10 Amp Multicontact AC and DC Relays, R02 Series, 3⁄16 in. Silver Cadmium Oxide Contact Material Hermetically sealed, metal enclosure types Push- to-test button types Indicator lamp types 8-Pin and 11-Pin octal plug-in types Clear plastic dust cover Features Clear Plastic Dust Cover DPDT and 3PDT Types 8-Pin and 11-Pin Octal Plug-In Types Indicator Lamp Type (N Suffix) Electrical Specifications Operating Time: 25 mS or Less Release Time: 20 mS or Less Duty Cycle: Continuous Operating Temperature: –10° to +50°C (AC), –10° to +60°C (DC)

10 Amp Multicontact AC and DC Relays, R02 Series, 3⁄16 in. Silver Cadmium Oxide Contact Material

  • Hermetically sealed, metal enclosure types
  • Push- to-test button types
  • Indicator lamp types
  • 8-Pin and 11-Pin octal plug-in types
  • Clear plastic dust cover
    Features
  • Clear Plastic Dust Cover
  • DPDT and 3PDT Types
  • 8-Pin and 11-Pin Octal Plug-In Types
  • Indicator Lamp Type (N Suffix)
    Electrical Specifications
  • Operating Time: 25 mS or Less
  • Release Time: 20 mS or Less
  • Duty Cycle: Continuous
  • Operating Temperature: –10° to +50°C (AC), –10° to +60°C (DC)
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category High Voltage Relays Electromechanical Relays
Product Number 73C6322 70011887
Product Name Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 120/240 AC, 28 DC
Features Latching
Throw Double Throw Double Throw
DC Coil Voltage 24 volts
Mounting Socket or Plug-in Style; Socket
Approvals RoHS UL, CSA
Unlock Full Specs
to access all available technical data