NTE Electronics, Inc. Relays - Power Relays, Over 2 Amps R02-14D10-110

Description
RELAY GEN PURPOSE 3PDT 10A 110V
Description
RELAY GEN PURPOSE 3PDT 10A 110V

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R02-14D10-110
Relays - Power Relays, Over 2 Amps R02-14D10-110
RELAY GEN PURPOSE 3PDT 10A 110V

RELAY GEN PURPOSE 3PDT 10A 110V

Supplier's Site
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 110DC;Vol-Rtg 120/240 AC, 28 DC - 70011993 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 110DC;Vol-Rtg 120/240 AC, 28 DC
70011993
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 110DC;Vol-Rtg 120/240 AC, 28 DC 70011993
10 Amp Multicontact AC and DC Relays, R02 Series, 3⁄16 in. Silver Cadmium Oxide Contact Material Hermetically sealed, metal enclosure types Push- to-test button types Indicator lamp types 8-Pin and 11-Pin octal plug-in types Clear plastic dust cover Features Clear Plastic Dust Cover DPDT and 3PDT Types 8-Pin and 11-Pin Octal Plug-In Types Indicator Lamp Type (N Suffix) Electrical Specifications Operating Time: 25 mS or Less Release Time: 20 mS or Less Duty Cycle: Continuous Operating Temperature: –10° to +50°C (AC), –10° to +60°C (DC)

10 Amp Multicontact AC and DC Relays, R02 Series, 3⁄16 in. Silver Cadmium Oxide Contact Material

  • Hermetically sealed, metal enclosure types
  • Push- to-test button types
  • Indicator lamp types
  • 8-Pin and 11-Pin octal plug-in types
  • Clear plastic dust cover
    Features
  • Clear Plastic Dust Cover
  • DPDT and 3PDT Types
  • 8-Pin and 11-Pin Octal Plug-In Types
  • Indicator Lamp Type (N Suffix)
    Electrical Specifications
  • Operating Time: 25 mS or Less
  • Release Time: 20 mS or Less
  • Duty Cycle: Continuous
  • Operating Temperature: –10° to +50°C (AC), –10° to +60°C (DC)
Supplier's Site
Relay-10Amp 3Pdt 110 Vdc 11-Pin Octal Rohs Compliant Nte Electronics - 02H7083 - Newark, An Avnet Company
Chicago, IL, United States
Relay-10Amp 3Pdt 110 Vdc 11-Pin Octal Rohs Compliant Nte Electronics
02H7083
Relay-10Amp 3Pdt 110 Vdc 11-Pin Octal Rohs Compliant Nte Electronics 02H7083
RELAY-10AMP 3PDT 110 VDC 11-PIN OCTAL ROHS COMPLIANT: YES

RELAY-10AMP 3PDT 110 VDC 11-PIN OCTAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number R02-14D10-110 70011993 02H7083
Product Name Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 110DC;Vol-Rtg 120/240 AC, 28 DC Relay-10Amp 3Pdt 110 Vdc 11-Pin Octal Rohs Compliant Nte Electronics
Mounting 110VDC
Relay Type General
Poles Triple Pole (TP)
Number if >4 3 #
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details