NTE Electronics, Inc. Relays - Power Relays, Over 2 Amps R02-14A10-120

Description
RELAY GEN PURPOSE 3PDT 10A 120V
Description
RELAY GEN PURPOSE 3PDT 10A 120V

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R02-14A10-120
Relays - Power Relays, Over 2 Amps R02-14A10-120
RELAY GEN PURPOSE 3PDT 10A 120V

RELAY GEN PURPOSE 3PDT 10A 120V

Supplier's Site
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/240 AC, 28 DC - 70011884 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/240 AC, 28 DC
70011884
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/240 AC, 28 DC 70011884
10 Amp Multicontact AC and DC Relays, R02 Series, 3⁄16 in. Silver Cadmium Oxide Contact Material Hermetically sealed, metal enclosure types Push- to-test button types Indicator lamp types 8-Pin and 11-Pin octal plug-in types Clear plastic dust cover Features Clear Plastic Dust Cover DPDT and 3PDT Types 8-Pin and 11-Pin Octal Plug-In Types Indicator Lamp Type (N Suffix) Electrical Specifications Operating Time: 25 mS or Less Release Time: 20 mS or Less Duty Cycle: Continuous Operating Temperature: –10° to +50°C (AC), –10° to +60°C (DC)

10 Amp Multicontact AC and DC Relays, R02 Series, 3⁄16 in. Silver Cadmium Oxide Contact Material

  • Hermetically sealed, metal enclosure types
  • Push- to-test button types
  • Indicator lamp types
  • 8-Pin and 11-Pin octal plug-in types
  • Clear plastic dust cover
    Features
  • Clear Plastic Dust Cover
  • DPDT and 3PDT Types
  • 8-Pin and 11-Pin Octal Plug-In Types
  • Indicator Lamp Type (N Suffix)
    Electrical Specifications
  • Operating Time: 25 mS or Less
  • Release Time: 20 mS or Less
  • Duty Cycle: Continuous
  • Operating Temperature: –10° to +50°C (AC), –10° to +60°C (DC)
Supplier's Site
NTE General Purpose - R02-14A10-120 - Galco Industrial Electronics
Madison Heights, MI, United States
NTE General Purpose
R02-14A10-120
NTE General Purpose R02-14A10-120
RELAY, 3PDT, 10A, 120VAC COIL

RELAY, 3PDT, 10A, 120VAC COIL

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc. Galco Industrial Electronics
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number R02-14A10-120 70011884 R02-14A10-120
Product Name Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/240 AC, 28 DC NTE General Purpose
Throw Double Throw Double Throw
AC Coil Voltage 120 volts
Relay Type General General
Poles Triple Pole (TP)
Number if >4 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.2442S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415356-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -4 to 221 F (-20 to 105 C)
AC Voltage 400 volts
View Details
4 suppliers
Relay module - Timer relay module - 857-604 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers