NTE Electronics, Inc. Relays - Power Relays, Over 2 Amps R02-11D10-12

Description
Win Source Part Number: 970162-R02-11D10-12 Category: Relays>Power Relays, Over 2 Amps Series: R02 Termination Style: Plug In, 8 Pin (Octal) Package: Bulk Contact Form: DPDT (2 Form C) Standard Package: 1 Operate Time: 25 ms Relay Type: General Purpose Coil Voltage: 12VDC Contact Rating (Current): 10 A Release Time: 20 ms Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8536.49.0050 Mfr: NTE Electronics, Inc Other Names: 2368-R02-11D10-12
Request a Quote Datasheet
Description
Win Source Part Number: 970162-R02-11D10-12 Category: Relays>Power Relays, Over 2 Amps Series: R02 Termination Style: Plug In, 8 Pin (Octal) Package: Bulk Contact Form: DPDT (2 Form C) Standard Package: 1 Operate Time: 25 ms Relay Type: General Purpose Coil Voltage: 12VDC Contact Rating (Current): 10 A Release Time: 20 ms Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8536.49.0050 Mfr: NTE Electronics, Inc Other Names: 2368-R02-11D10-12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 970162-R02-11D10-12 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
970162-R02-11D10-12
Relays - Power Relays, Over 2 Amps 970162-R02-11D10-12
Win Source Part Number: 970162-R02-11D10-12 Category: Relays>Power Relays, Over 2 Amps Series: R02 Termination Style: Plug In, 8 Pin (Octal) Package: Bulk Contact Form: DPDT (2 Form C) Standard Package: 1 Operate Time: 25 ms Relay Type: General Purpose Coil Voltage: 12VDC Contact Rating (Current): 10 A Release Time: 20 ms Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8536.49.0050 Mfr: NTE Electronics, Inc Other Names: 2368-R02-11D10-12

Win Source Part Number: 970162-R02-11D10-12
Category: Relays>Power Relays, Over 2 Amps
Series: R02
Termination Style: Plug In, 8 Pin (Octal)
Package: Bulk
Contact Form: DPDT (2 Form C)
Standard Package: 1
Operate Time: 25 ms
Relay Type: General Purpose
Coil Voltage: 12VDC
Contact Rating (Current): 10 A
Release Time: 20 ms
Temperature Range - Operating: -10°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
HTSUS: 8536.49.0050
Mfr: NTE Electronics, Inc
Other Names: 2368-R02-11D10-12

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R02-11D10-12
Relays - Power Relays, Over 2 Amps R02-11D10-12
RELAY GEN PURPOSE DPDT 10A 12V

RELAY GEN PURPOSE DPDT 10A 12V

Supplier's Site
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics - 70C5451 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
70C5451
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics 70C5451
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:R02 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:R02 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 120/240 AC, 28 DC - 70011885 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 120/240 AC, 28 DC
70011885
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 120/240 AC, 28 DC 70011885
10 Amp Multicontact AC and DC Relays, R02 Series, 3⁄16 in. Silver Cadmium Oxide Contact Material Hermetically sealed, metal enclosure types Push- to-test button types Indicator lamp types 8-Pin and 11-Pin octal plug-in types Clear plastic dust cover Features Clear Plastic Dust Cover DPDT and 3PDT Types 8-Pin and 11-Pin Octal Plug-In Types Indicator Lamp Type (N Suffix) Electrical Specifications Operating Time: 25 mS or Less Release Time: 20 mS or Less Duty Cycle: Continuous Operating Temperature: –10° to +50°C (AC), –10° to +60°C (DC)

10 Amp Multicontact AC and DC Relays, R02 Series, 3⁄16 in. Silver Cadmium Oxide Contact Material

  • Hermetically sealed, metal enclosure types
  • Push- to-test button types
  • Indicator lamp types
  • 8-Pin and 11-Pin octal plug-in types
  • Clear plastic dust cover
    Features
  • Clear Plastic Dust Cover
  • DPDT and 3PDT Types
  • 8-Pin and 11-Pin Octal Plug-In Types
  • Indicator Lamp Type (N Suffix)
    Electrical Specifications
  • Operating Time: 25 mS or Less
  • Release Time: 20 mS or Less
  • Duty Cycle: Continuous
  • Operating Temperature: –10° to +50°C (AC), –10° to +60°C (DC)
Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 970162-R02-11D10-12 R02-11D10-12 70C5451 70011885
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 120/240 AC, 28 DC
Mounting PCBoard Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
DC Coil Voltage 12 volts 12 volts
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393766-8 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
AC Power 1.47 VA
View Details
2 suppliers
Industrial Relay - 700-CFB400KD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay module - 857-305 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers