NTE Electronics, Inc. Relays - Power Relays, Over 2 Amps R02-11A10-240

Description
Win Source Part Number: 1159783-R02-11A10-24 0 Category: Relays>Power Relays, Over 2 Amps Series: R02 Termination Style: Plug In, 8 Pin (Octal) Package: Bulk Contact Form: DPDT (2 Form C) Standard Package: 1 Operate Time: 25 ms Relay Type: General Purpose Coil Voltage: 240VAC Contact Rating (Current): 10 A Release Time: 20 ms Temperature Range - Operating: -10°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8536.49.0075 Mfr: NTE Electronics, Inc Other Names: 2368-R02-11A10-240
Request a Quote Datasheet
Description
Win Source Part Number: 1159783-R02-11A10-24 0 Category: Relays>Power Relays, Over 2 Amps Series: R02 Termination Style: Plug In, 8 Pin (Octal) Package: Bulk Contact Form: DPDT (2 Form C) Standard Package: 1 Operate Time: 25 ms Relay Type: General Purpose Coil Voltage: 240VAC Contact Rating (Current): 10 A Release Time: 20 ms Temperature Range - Operating: -10°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8536.49.0075 Mfr: NTE Electronics, Inc Other Names: 2368-R02-11A10-240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1159783-R02-11A10-240 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1159783-R02-11A10-240
Relays - Power Relays, Over 2 Amps 1159783-R02-11A10-240
Win Source Part Number: 1159783-R02-11A10-24 0 Category: Relays>Power Relays, Over 2 Amps Series: R02 Termination Style: Plug In, 8 Pin (Octal) Package: Bulk Contact Form: DPDT (2 Form C) Standard Package: 1 Operate Time: 25 ms Relay Type: General Purpose Coil Voltage: 240VAC Contact Rating (Current): 10 A Release Time: 20 ms Temperature Range - Operating: -10°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8536.49.0075 Mfr: NTE Electronics, Inc Other Names: 2368-R02-11A10-240

Win Source Part Number: 1159783-R02-11A10-240
Category: Relays>Power Relays, Over 2 Amps
Series: R02
Termination Style: Plug In, 8 Pin (Octal)
Package: Bulk
Contact Form: DPDT (2 Form C)
Standard Package: 1
Operate Time: 25 ms
Relay Type: General Purpose
Coil Voltage: 240VAC
Contact Rating (Current): 10 A
Release Time: 20 ms
Temperature Range - Operating: -10°C ~ 50°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
HTSUS: 8536.49.0075
Mfr: NTE Electronics, Inc
Other Names: 2368-R02-11A10-240

Buy Now Datasheet
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics - 02H7066 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
02H7066
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics 02H7066
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:R02 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:R02 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
NTE General Purpose - R02-11A10-240 - Galco Industrial Electronics
Madison Heights, MI, United States
NTE General Purpose
R02-11A10-240
NTE General Purpose R02-11A10-240
RELAY, DPDT, 10A, 240VAC COIL

RELAY, DPDT, 10A, 240VAC COIL

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Galco Industrial Electronics
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1159783-R02-11A10-240 02H7066 R02-11A10-240
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics NTE General Purpose
Mounting PCBoard Socket or Plug-in Style; Socket
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-313 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Force Guided Relays - 102440 - RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Throw Double Throw
View Details
Industrial Relay - 700-CF040KJ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Electromechanical Relays & Contactors - 1-1419108-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers