NTE Electronics, Inc. Relays - Power Relays, Over 2 Amps R02-11A10-120H

Description
RELAY GEN PURPOSE DPDT 10A 120V
Datasheet
Description
RELAY GEN PURPOSE DPDT 10A 120V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R02-11A10-120H
Relays - Power Relays, Over 2 Amps R02-11A10-120H
RELAY GEN PURPOSE DPDT 10A 120V

RELAY GEN PURPOSE DPDT 10A 120V

Supplier's Site
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics - 02H7063 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
02H7063
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics 02H7063
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:R02 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:R02 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
RELAY-10AMP-A/C 120V - 70011971 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY-10AMP-A/C 120V
70011971
RELAY-10AMP-A/C 120V 70011971
RELAY-10AMP-A/C 120V

RELAY-10AMP-A/C 120V

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number R02-11A10-120H 02H7063 70011971
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics RELAY-10AMP-A/C 120V
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
AC Coil Voltage 120 volts 120 volts
Features Latching
Mounting Socket or Plug-in Style; Socket Socket or Plug-in Style
Unlock Full Specs
to access all available technical data

Similar Products

Type 4C.02 - Relay interface modules 8A - 4C0281100060SPA - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, IMQ-grande, CE-2, CSA, cRUus, VDE, ukca
View Details
2 suppliers
Relay - 700-CFB310W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Safety Relays - 56.OA11.1131S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers