NTE Electronics, Inc. Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 12AC;Vol-Rtg 120/240 AC, 28 DC R02-11A10-12

Description
10 Amp Multicontact AC and DC Relays, R02 Series, 3⁄16 in. Silver Cadmium Oxide Contact Material Hermetically sealed, metal enclosure types Push- to-test button types Indicator lamp types 8-Pin and 11-Pin octal plug-in types Clear plastic dust cover Features Clear Plastic Dust Cover DPDT and 3PDT Types 8-Pin and 11-Pin Octal Plug-In Types Indicator Lamp Type (N Suffix) Electrical Specifications Operating Time: 25 mS or Less Release Time: 20 mS or Less Duty Cycle: Continuous Operating Temperature: –10° to +50°C (AC), –10° to +60°C (DC)
Description
10 Amp Multicontact AC and DC Relays, R02 Series, 3⁄16 in. Silver Cadmium Oxide Contact Material Hermetically sealed, metal enclosure types Push- to-test button types Indicator lamp types 8-Pin and 11-Pin octal plug-in types Clear plastic dust cover Features Clear Plastic Dust Cover DPDT and 3PDT Types 8-Pin and 11-Pin Octal Plug-In Types Indicator Lamp Type (N Suffix) Electrical Specifications Operating Time: 25 mS or Less Release Time: 20 mS or Less Duty Cycle: Continuous Operating Temperature: –10° to +50°C (AC), –10° to +60°C (DC)

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 12AC;Vol-Rtg 120/240 AC, 28 DC - 70011879 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 12AC;Vol-Rtg 120/240 AC, 28 DC
70011879
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 12AC;Vol-Rtg 120/240 AC, 28 DC 70011879
10 Amp Multicontact AC and DC Relays, R02 Series, 3⁄16 in. Silver Cadmium Oxide Contact Material Hermetically sealed, metal enclosure types Push- to-test button types Indicator lamp types 8-Pin and 11-Pin octal plug-in types Clear plastic dust cover Features Clear Plastic Dust Cover DPDT and 3PDT Types 8-Pin and 11-Pin Octal Plug-In Types Indicator Lamp Type (N Suffix) Electrical Specifications Operating Time: 25 mS or Less Release Time: 20 mS or Less Duty Cycle: Continuous Operating Temperature: –10° to +50°C (AC), –10° to +60°C (DC)

10 Amp Multicontact AC and DC Relays, R02 Series, 3⁄16 in. Silver Cadmium Oxide Contact Material

  • Hermetically sealed, metal enclosure types
  • Push- to-test button types
  • Indicator lamp types
  • 8-Pin and 11-Pin octal plug-in types
  • Clear plastic dust cover
    Features
  • Clear Plastic Dust Cover
  • DPDT and 3PDT Types
  • 8-Pin and 11-Pin Octal Plug-In Types
  • Indicator Lamp Type (N Suffix)
    Electrical Specifications
  • Operating Time: 25 mS or Less
  • Release Time: 20 mS or Less
  • Duty Cycle: Continuous
  • Operating Temperature: –10° to +50°C (AC), –10° to +60°C (DC)
Supplier's Site
Relay-10Amp Dpdt 12Vac 8-Pin Octal Rohs Compliant Nte Electronics - 02H7060 - Newark, An Avnet Company
Chicago, IL, United States
Relay-10Amp Dpdt 12Vac 8-Pin Octal Rohs Compliant Nte Electronics
02H7060
Relay-10Amp Dpdt 12Vac 8-Pin Octal Rohs Compliant Nte Electronics 02H7060
RELAY-10AMP DPDT 12VAC 8-PIN OCTAL ROHS COMPLIANT: YES

RELAY-10AMP DPDT 12VAC 8-PIN OCTAL ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R02-11A10-12
Relays - Power Relays, Over 2 Amps R02-11A10-12
RELAY GEN PURPOSE DPDT 10A 12V

RELAY GEN PURPOSE DPDT 10A 12V

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 70011879 02H7060 R02-11A10-12
Product Name Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 12AC;Vol-Rtg 120/240 AC, 28 DC Relay-10Amp Dpdt 12Vac 8-Pin Octal Rohs Compliant Nte Electronics Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socket or Plug-in Style
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Approvals UL, CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details