NTE Electronics, Inc. Metal Oxide Resistor; Series Nte Electronics QW415

Description
Metal Oxide Resistor; Series:QW; Resistance:150kohm; Resistance Tolerance:+/-2%; Power Rating:250mW; Operating Temperature Range:-55 C to +155 C; Resistor Element Material:Metal Oxide; Voltage Rating:250V RoHS Compliant: Yes
Description
Metal Oxide Resistor; Series:QW; Resistance:150kohm; Resistance Tolerance:+/-2%; Power Rating:250mW; Operating Temperature Range:-55 C to +155 C; Resistor Element Material:Metal Oxide; Voltage Rating:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistor; Series Nte Electronics - 33C6007 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Resistor; Series Nte Electronics
33C6007
Metal Oxide Resistor; Series Nte Electronics 33C6007
Metal Oxide Resistor; Series:QW; Resistance:150kohm; Resistance Tolerance:+/-2%; Power Rating:250mW; Operating Temperature Range:-55 C to +155 C; Resistor Element Material:Metal Oxide; Voltage Rating:250V RoHS Compliant: Yes

Metal Oxide Resistor; Series:QW; Resistance:150kohm; Resistance Tolerance:+/-2%; Power Rating:250mW; Operating Temperature Range:-55 C to +155 C; Resistor Element Material:Metal Oxide; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C6007
Product Name Metal Oxide Resistor; Series Nte Electronics
Configuration Single Resistor
Technology / Construction MetalOxide
Resistance Range 150000 ohms
Tolerance 2 +/- %
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details