NTE Electronics, Inc. Resistor, Metal Film, 47Kohm, 2%, Axial; Resistance Nte Electronics QW347

Description
RESISTOR, METAL FILM, 47KOHM, 2%, AXIAL; Resistance:47kohm; Product Range:QW Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 47KOHM, 2%, AXIAL; Resistance:47kohm; Product Range:QW Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 47Kohm, 2%, Axial; Resistance Nte Electronics - 33C5993 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 47Kohm, 2%, Axial; Resistance Nte Electronics
33C5993
Resistor, Metal Film, 47Kohm, 2%, Axial; Resistance Nte Electronics 33C5993
RESISTOR, METAL FILM, 47KOHM, 2%, AXIAL; Resistance:47kohm; Product Range:QW Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 47KOHM, 2%, AXIAL; Resistance:47kohm; Product Range:QW Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C5993
Product Name Resistor, Metal Film, 47Kohm, 2%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 47000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers