NTE Electronics, Inc. Metal Oxide Resistor; Series Nte Electronics QW239

Description
Metal Oxide Resistor; Series:QW; Resistance:3.9kohm; Resistance Tolerance:+/-2%; Power Rating:250mW; Operating Temperature Range:-55 C to +155 C; Resistor Element Material:Metal Oxide; Voltage Rating:250V
Description
Metal Oxide Resistor; Series:QW; Resistance:3.9kohm; Resistance Tolerance:+/-2%; Power Rating:250mW; Operating Temperature Range:-55 C to +155 C; Resistor Element Material:Metal Oxide; Voltage Rating:250V

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistor; Series Nte Electronics - 33C5963 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Resistor; Series Nte Electronics
33C5963
Metal Oxide Resistor; Series Nte Electronics 33C5963
Metal Oxide Resistor; Series:QW; Resistance:3.9kohm; Resistance Tolerance:+/-2%; Power Rating:250mW; Operating Temperature Range:-55 C to +155 C; Resistor Element Material:Metal Oxide; Voltage Rating:250V

Metal Oxide Resistor; Series:QW; Resistance:3.9kohm; Resistance Tolerance:+/-2%; Power Rating:250mW; Operating Temperature Range:-55 C to +155 C; Resistor Element Material:Metal Oxide; Voltage Rating:250V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C5963
Product Name Metal Oxide Resistor; Series Nte Electronics
Configuration Single Resistor
Technology / Construction MetalOxide
Resistance Range 3900 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details