NTE Electronics, Inc. Resistor, Metal Film, 680 Ohm, 2%, Axial; Resistance Nte Electronics QW168

Description
RESISTOR, METAL FILM, 680 OHM, 2%, AXIAL; Resistance:680ohm; Product Range:QW Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 680 OHM, 2%, AXIAL; Resistance:680ohm; Product Range:QW Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 680 Ohm, 2%, Axial; Resistance Nte Electronics - 33C5941 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 680 Ohm, 2%, Axial; Resistance Nte Electronics
33C5941
Resistor, Metal Film, 680 Ohm, 2%, Axial; Resistance Nte Electronics 33C5941
RESISTOR, METAL FILM, 680 OHM, 2%, AXIAL; Resistance:680ohm; Product Range:QW Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 680 OHM, 2%, AXIAL; Resistance:680ohm; Product Range:QW Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C5941
Product Name Resistor, Metal Film, 680 Ohm, 2%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 680 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details