NTE Electronics, Inc. Metal Oxide Resistor; Series Nte Electronics QW051

Description
Metal Oxide Resistor; Series:QW; Resistance:51ohm; Resistance Tolerance:+/-2%; Power Rating:250mW; Operating Temperature Range:-55 C to +155 C; Resistor Element Material:Metal Oxide; Voltage Rating:250V
Description
Metal Oxide Resistor; Series:QW; Resistance:51ohm; Resistance Tolerance:+/-2%; Power Rating:250mW; Operating Temperature Range:-55 C to +155 C; Resistor Element Material:Metal Oxide; Voltage Rating:250V

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistor; Series Nte Electronics - 33C5907 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Resistor; Series Nte Electronics
33C5907
Metal Oxide Resistor; Series Nte Electronics 33C5907
Metal Oxide Resistor; Series:QW; Resistance:51ohm; Resistance Tolerance:+/-2%; Power Rating:250mW; Operating Temperature Range:-55 C to +155 C; Resistor Element Material:Metal Oxide; Voltage Rating:250V

Metal Oxide Resistor; Series:QW; Resistance:51ohm; Resistance Tolerance:+/-2%; Power Rating:250mW; Operating Temperature Range:-55 C to +155 C; Resistor Element Material:Metal Oxide; Voltage Rating:250V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C5907
Product Name Metal Oxide Resistor; Series Nte Electronics
Configuration Single Resistor
Technology / Construction MetalOxide
Resistance Range 51 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details