NTE Electronics, Inc. Metal Oxide Resistor; Series Nte Electronics QW047

Description
Metal Oxide Resistor; Series:QW; Resistance:47ohm; Resistance Tolerance:+/-2%; Power Rating:250mW; Operating Temperature Range:-55 C to +155 C; Resistor Element Material:Metal Oxide; Voltage Rating:250V
Description
Metal Oxide Resistor; Series:QW; Resistance:47ohm; Resistance Tolerance:+/-2%; Power Rating:250mW; Operating Temperature Range:-55 C to +155 C; Resistor Element Material:Metal Oxide; Voltage Rating:250V

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistor; Series Nte Electronics - 33C5906 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Resistor; Series Nte Electronics
33C5906
Metal Oxide Resistor; Series Nte Electronics 33C5906
Metal Oxide Resistor; Series:QW; Resistance:47ohm; Resistance Tolerance:+/-2%; Power Rating:250mW; Operating Temperature Range:-55 C to +155 C; Resistor Element Material:Metal Oxide; Voltage Rating:250V

Metal Oxide Resistor; Series:QW; Resistance:47ohm; Resistance Tolerance:+/-2%; Power Rating:250mW; Operating Temperature Range:-55 C to +155 C; Resistor Element Material:Metal Oxide; Voltage Rating:250V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C5906
Product Name Metal Oxide Resistor; Series Nte Electronics
Configuration Single Resistor
Technology / Construction MetalOxide
Resistance Range 47 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details