NTE Electronics, Inc. Torch, Led, 3 X Aaa, 4.7, Black; Flashlight Type Nte Electronics PX25

Description
TORCH, LED, 3 X AAA, 4.7", BLACK; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:208lm; Power Source:AAA Batteries x 3; Flashlight Body Material:-; Product Range:-; Battery Size Code:AAA; Colour:Black; Length:4.7" RoHS Compliant: No
Description
TORCH, LED, 3 X AAA, 4.7", BLACK; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:208lm; Power Source:AAA Batteries x 3; Flashlight Body Material:-; Product Range:-; Battery Size Code:AAA; Colour:Black; Length:4.7" RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Torch, Led, 3 X Aaa, 4.7, Black; Flashlight Type Nte Electronics - 90T0939 - Newark, An Avnet Company
Chicago, IL, United States
Torch, Led, 3 X Aaa, 4.7, Black; Flashlight Type Nte Electronics
90T0939
Torch, Led, 3 X Aaa, 4.7, Black; Flashlight Type Nte Electronics 90T0939
TORCH, LED, 3 X AAA, 4.7", BLACK; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:208lm; Power Source:AAA Batteries x 3; Flashlight Body Material:-; Product Range:-; Battery Size Code:AAA; Colour:Black; Length:4.7" RoHS Compliant: No

TORCH, LED, 3 X AAA, 4.7", BLACK; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:208lm; Power Source:AAA Batteries x 3; Flashlight Body Material:-; Product Range:-; Battery Size Code:AAA; Colour:Black; Length:4.7" RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 90T0939
Product Name Torch, Led, 3 X Aaa, 4.7, Black; Flashlight Type Nte Electronics
Flashlight Type LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 325726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Aluminum Flashlight- 3 D - DWHT70646 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Power Source Battery
Battery Size D
Lamp Type LED
View Details