NTE Electronics, Inc. Transistor, Bipolar, Pnp, -80V, -800Ma, To-92-3; Transistor Polarity Nte Electronics PN2907A

Description
TRANSISTOR, BIPOLAR, PNP, -80V, -800mA, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:800A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes
Description
TRANSISTOR, BIPOLAR, PNP, -80V, -800mA, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:800A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Bipolar, Pnp, -80V, -800Ma, To-92-3; Transistor Polarity Nte Electronics - 33C5884 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Pnp, -80V, -800Ma, To-92-3; Transistor Polarity Nte Electronics
33C5884
Transistor, Bipolar, Pnp, -80V, -800Ma, To-92-3; Transistor Polarity Nte Electronics 33C5884
TRANSISTOR, BIPOLAR, PNP, -80V, -800mA, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:800A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, PNP, -80V, -800mA, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:800A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 33C5884
Product Name Transistor, Bipolar, Pnp, -80V, -800Ma, To-92-3; Transistor Polarity Nte Electronics
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

NPN general purpose transistor - 2PD1820AS-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 50 volts
View Details
2 suppliers
45V 0.1A Bipolar Transistor - 277-BC847SH6727XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 45 volts
View Details
4 suppliers
Bipolar Transistors - 1660392 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details