General Purpose Amplifier 4 Circuit 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
| Allied Electronics, Inc. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 70215962 | NTE997 | NTE997 | NTE997 |
| Product Name | IC-QUAD OP AMP | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 15 volts | 36 volts | ||
| VOS | 0.5000 millivolts | 2 millivolts | ||
| IBIAS | 0.0400 µA | 0.0800 µA | ||
| CMRR | 90 dB | |||
| Slew Rate | 1.5 V/µs | 1.5 V/µs | 1.50E-6 V/µs |