NTE Electronics, Inc. Linear Voltage Regulator, 5V, To-92; Output Type Nte Electronics NTE977

Description
LINEAR VOLTAGE REGULATOR, 5V, TO-92; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:-; Output Current Max:100mA; IC Case / Package:TO-92; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR, 5V, TO-92; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:-; Output Current Max:100mA; IC Case / Package:TO-92; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 5V, To-92; Output Type Nte Electronics - 29C4847 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 5V, To-92; Output Type Nte Electronics
29C4847
Linear Voltage Regulator, 5V, To-92; Output Type Nte Electronics 29C4847
LINEAR VOLTAGE REGULATOR, 5V, TO-92; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:-; Output Current Max:100mA; IC Case / Package:TO-92; No. of Pins:3Pins RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 5V, TO-92; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:-; Output Current Max:100mA; IC Case / Package:TO-92; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29C4847
Product Name Linear Voltage Regulator, 5V, To-92; Output Type Nte Electronics
Input Voltage 10 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QK - Micross Components, Inc.
Micross Components, Inc.
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details