Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:1A; IC Case / Package:TO-220; No. of Pins:3Pins; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 05H6137 |
| Product Name | Output Type Nte Electronics |
| Input Voltage | ? to 40 volts |