LDO VOLTAGE REGULATOR; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-40V; Input Voltage Max:-33V; Product Range:-; Output Current Max:1A; IC Case / Package:-; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 31C6152 |
| Product Name | Ldo Voltage Regulator; Output Type Nte Electronics |
| Input Voltage | -40 to -33 volts |