The NTE966 is a 3-terminal positive voltage regulator designed for a variety of applications, capable of delivering output currents exceeding 1.0 ampere. It operates with an input voltage range of up to 35V and features internal current limiting, thermal shutdown, and safe-area compensation, ensuring reliable performance under various conditions. The regulator has a dropout voltage of 2V at 1A output and provides good line and load regulation, with typical line regulation values of 120mV and load regulation values of 80mV under specified conditions. Thermal characteristics include a thermal resistance of 65°C/W from junction to ambient and 5°C/W from junction to case, with an operating junction temperature range of -55°C to +150°C. The NTE966 is suitable for applications requiring stable voltage regulation without the need for external components, although it is recommended to use bypass capacitors for optimal performance in certain configurations. Additionally, it can be configured as a current source or modified for higher output currents with external components.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NTE966 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |