NTE Electronics, Inc. Transistor NTE96

Description
TRANSISTOR,BJT,NPN,1 00V V(BR)CEO,7A I(C),TO-210AA. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSISTOR,BJT,NPN,1 00V V(BR)CEO,7A I(C),TO-210AA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 55553726 - Radwell International
Willingboro, NJ, United States
Transistor
55553726
Transistor 55553726
TRANSISTOR,BJT,NPN,1 00V V(BR)CEO,7A I(C),TO-210AA. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR,BJT,NPN,100V V(BR)CEO,7A I(C),TO-210AA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 55553726
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers