NTE Electronics, Inc. 18V 1A TO220 Voltage Regulator IC NTE958

Description
IC REG LINEAR 18V 1A TO220 Product overview: NTE958 from NTE Electronics, Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NTE958 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 18V 1A TO220 Product overview: NTE958 from NTE Electronics, Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NTE958 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V 1A TO220 Voltage Regulator IC
776-NTE958
18V 1A TO220 Voltage Regulator IC 776-NTE958
IC REG LINEAR 18V 1A TO220 Product overview: NTE958 from NTE Electronics, Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NTE958 can be used for catalog matching and distributor lookup.

IC REG LINEAR 18V 1A TO220 Product overview: NTE958 from NTE Electronics, Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NTE958 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 980868-NTE958 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
980868-NTE958
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 980868-NTE958
Win Source Part Number: 980868-NTE958 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Bag Standard Package: 1 Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 35V Voltage - Output (Min/Fixed): 18V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C (TJ) PSRR: 57dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Current - Quiescent (Iq): 8 mA HTSUS: 8542.31.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE958 RoHS Status: RoHS non-compliant Voltage Dropout (Max): 2V @ 1A

Win Source Part Number: 980868-NTE958
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Bag
Standard Package: 1
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 35V
Voltage - Output (Min/Fixed): 18V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 150°C (TJ)
PSRR: 57dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
Current - Quiescent (Iq): 8 mA
HTSUS: 8542.31.0000
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE958
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 2V @ 1A

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NTE958 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NTE958
PMIC - Voltage Regulators - Linear NTE958
IC REG LINEAR 18V 1A TO220

IC REG LINEAR 18V 1A TO220

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NTE958 980868-NTE958 NTE958
Product Name 18V 1A TO220 Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Bag TO-220; Other; Bag
Output Voltage 18 volts
IOUT 1 amps 1 amps
VIN 35 volts
Unlock Full Specs
to access all available technical data