IC OPAMP GP 1 CIRCUIT 14DIP
General Purpose Amplifier 1 Circuit 14-PDIP
Integrated Circuit Operational Amplifier, Package Type DIP
The NTE941M is a general purpose Operational amplifier in 8-Lead DIP type packages and offer many features which make their application nearly foolproof: overload protection on the input and output, no latch-up when the common mode range is exceeded, as well as freedom from oscillators.
IC OPAMP GP 1 CIRCUIT 14DIP
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NTE941M | NTE941M | 70215848 | NTE941M |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC-FREQ-COMP OPAMP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 36 volts | 15 volts | ||
| Slew Rate | 5.00E-7 V/µs | 0.5000 V/µs | 0.5000 V/µs | |
| Package Type | Through Hole | DIP; 14-DIP (0.300\", 7.62mm) | DIP | |
| Life Cycle Stage | Active | Active | ||
| Standards | RoHS |