NTE Electronics, Inc. IC-FREQ-COMP OPAMP NTE941

Description
Integrated Circuit Operational Amplifier, TO5 Metal Can Type Package The NTE941 is a general purpose Operational amplifier in an 8-Lead TO5 Metal Can type package and offers many features which make its application nearly foolproof: overload protection on the input and output, no latch-up when the common mode range is exceeded, as well as freedom from oscillators.
Description
Integrated Circuit Operational Amplifier, TO5 Metal Can Type Package The NTE941 is a general purpose Operational amplifier in an 8-Lead TO5 Metal Can type package and offers many features which make its application nearly foolproof: overload protection on the input and output, no latch-up when the common mode range is exceeded, as well as freedom from oscillators.

Suppliers

Company
Product
Description
Supplier Links
IC-FREQ-COMP OPAMP - 70215847 - Allied Electronics, Inc.
Fort Worth, TX, USA
IC-FREQ-COMP OPAMP
70215847
IC-FREQ-COMP OPAMP 70215847
Integrated Circuit Operational Amplifier, TO5 Metal Can Type Package The NTE941 is a general purpose Operational amplifier in an 8-Lead TO5 Metal Can type package and offers many features which make its application nearly foolproof: overload protection on the input and output, no latch-up when the common mode range is exceeded, as well as freedom from oscillators.

Integrated Circuit Operational Amplifier, TO5 Metal Can Type Package
The NTE941 is a general purpose Operational amplifier in an 8-Lead TO5 Metal Can type package and offers many features which make its application nearly foolproof: overload protection on the input and output, no latch-up when the common mode range is exceeded, as well as freedom from oscillators.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Operational Amplifiers
Product Number 70215847
Product Name IC-FREQ-COMP OPAMP
Supply Voltage (VS) 15 volts
Source Current (IS) 2.8 milliamps
VOS 2 millivolts
IBIAS 0.0800 µA
CMRR 90 dB
Unlock Full Specs
to access all available technical data