NTE Electronics, Inc. Voltage Regulator NTE931

Description
IC, LINEAR VOLTAGE REGULATOR, 5V, TO-3; PRIMARY INPUT VOLTAGE:15V; OUTPUT VOLTAGE FIXED:5V; NO. OF OUTPUTS:1; NO. OF PINS:3; OUTPUT CURRENT:3A; OPERAT. FREE 2 YEAR RADWELL WARRANTY
Description
IC, LINEAR VOLTAGE REGULATOR, 5V, TO-3; PRIMARY INPUT VOLTAGE:15V; OUTPUT VOLTAGE FIXED:5V; NO. OF OUTPUTS:1; NO. OF PINS:3; OUTPUT CURRENT:3A; OPERAT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 4854322 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
4854322
Voltage Regulator 4854322
IC, LINEAR VOLTAGE REGULATOR, 5V, TO-3; PRIMARY INPUT VOLTAGE:15V; OUTPUT VOLTAGE FIXED:5V; NO. OF OUTPUTS:1; NO. OF PINS:3; OUTPUT CURRENT:3A; OPERAT. FREE 2 YEAR RADWELL WARRANTY

IC, LINEAR VOLTAGE REGULATOR, 5V, TO-3; PRIMARY INPUT VOLTAGE:15V; OUTPUT VOLTAGE FIXED:5V; NO. OF OUTPUTS:1; NO. OF PINS:3; OUTPUT CURRENT:3A; OPERAT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 4854322
Product Name Voltage Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details