NTE ELECTRONICS, INC.
NTE931 -- PMIC - VOLTAGE REGULATORS - LINEAR
NTE Electronics, Inc.
PMIC - Voltage Regulators - Linear
NTE931
Description
IC REG LINEAR 5V 3A TO3
-
Lingto Electronic Limited
Datasheet
Description
IC REG LINEAR 5V 3A TO3
Datasheet
Suppliers
PMIC - Voltage Regulators - Linear
NTE931
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
NTE931 |
|
Product Name
|
PMIC - Voltage Regulators - Linear |
|
IOUT
|
3 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Special Features
Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT
0.1000 amps
View Details
Package Type
SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Allegro MicroSystems Inc.
Regulator Type
Low Dropout
Output Voltage Type
Fixed
Package Type
Other; 48-Pin QFN
View Details
Package Type
SOT89; Other; SOT-89-3
IOUT
1.5 amps
IQ
0.0060 amps
View Details